Intel Corporation Intel® Quark™ SoC X1021D (16K Cache, 400 MHz) X1021D

Description
The Intel® Quark™ SoC X1000 is Intel’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices. The single-core, single-threaded Intel Quark SoC X1000 is designed on the smallest core offered by Intel, making it the ideal design solution for low-cost, small form factor, 4-layer boards in fanless and headless designs. Integration of I/O interfaces, clocks, and voltage regulator in a 15mm x 15mm package simplifies design and reduces BOM by minimizing external components required on the platform. BGA packaging with a 0.593 ball pitch allows low-cost PCB designs in cost-sensitive applications. Rich I/O features include two on-chip Ethernet* interfaces, PCI Express*, USB 2.0, SD/SDIO/eMMC, SPI, UART, and I2C/GPIO. Intel® Pentium® processor instruction set architecture (ISA) enables applications to scale from the Intel Quark SoC to platforms based on Intel® Atom™ and Intel® Core™ processors, without recompiling code. Compatibility with 32-bit Intel® architecture solutions and silicon reduces time-to-market for new products while maintaining interoperability with legacy solutions. Available error correcting code (ECC) protects data integrity (see Specifications below). Available hardware-based secure boot maximizes device and data security (see Specifications below). Available extended temperature options (-40° C - +85° C) designed for thermally constrained and harsh operating environments.
Description
The Intel® Quark™ SoC X1000 is Intel’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices. The single-core, single-threaded Intel Quark SoC X1000 is designed on the smallest core offered by Intel, making it the ideal design solution for low-cost, small form factor, 4-layer boards in fanless and headless designs. Integration of I/O interfaces, clocks, and voltage regulator in a 15mm x 15mm package simplifies design and reduces BOM by minimizing external components required on the platform. BGA packaging with a 0.593 ball pitch allows low-cost PCB designs in cost-sensitive applications. Rich I/O features include two on-chip Ethernet* interfaces, PCI Express*, USB 2.0, SD/SDIO/eMMC, SPI, UART, and I2C/GPIO. Intel® Pentium® processor instruction set architecture (ISA) enables applications to scale from the Intel Quark SoC to platforms based on Intel® Atom™ and Intel® Core™ processors, without recompiling code. Compatibility with 32-bit Intel® architecture solutions and silicon reduces time-to-market for new products while maintaining interoperability with legacy solutions. Available error correcting code (ECC) protects data integrity (see Specifications below). Available hardware-based secure boot maximizes device and data security (see Specifications below). Available extended temperature options (-40° C - +85° C) designed for thermally constrained and harsh operating environments.

Suppliers

Company
Product
Description
Supplier Links
Intel® Quark™ SoC X1021D (16K Cache, 400 MHz) - X1021D - Intel Corporation
Santa Clara, CA, USA
Intel® Quark™ SoC X1021D (16K Cache, 400 MHz)
X1021D
Intel® Quark™ SoC X1021D (16K Cache, 400 MHz) X1021D
The Intel® Quark™ SoC X1000 is Intel’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices. The single-core, single-threaded Intel Quark SoC X1000 is designed on the smallest core offered by Intel, making it the ideal design solution for low-cost, small form factor, 4-layer boards in fanless and headless designs. Integration of I/O interfaces, clocks, and voltage regulator in a 15mm x 15mm package simplifies design and reduces BOM by minimizing external components required on the platform. BGA packaging with a 0.593 ball pitch allows low-cost PCB designs in cost-sensitive applications. Rich I/O features include two on-chip Ethernet* interfaces, PCI Express*, USB 2.0, SD/SDIO/eMMC, SPI, UART, and I2C/GPIO. Intel® Pentium® processor instruction set architecture (ISA) enables applications to scale from the Intel Quark SoC to platforms based on Intel® Atom™ and Intel® Core™ processors, without recompiling code. Compatibility with 32-bit Intel® architecture solutions and silicon reduces time-to-market for new products while maintaining interoperability with legacy solutions. Available error correcting code (ECC) protects data integrity (see Specifications below). Available hardware-based secure boot maximizes device and data security (see Specifications below). Available extended temperature options (-40° C - +85° C) designed for thermally constrained and harsh operating environments.

The Intel® Quark™ SoC X1000 is Intel’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices.

The single-core, single-threaded Intel Quark SoC X1000 is designed on the smallest core offered by Intel, making it the ideal design solution for low-cost, small form factor, 4-layer boards in fanless and headless designs.

Integration of I/O interfaces, clocks, and voltage regulator in a 15mm x 15mm package simplifies design and reduces BOM by minimizing external components required on the platform.

  • BGA packaging with a 0.593 ball pitch allows low-cost PCB designs in cost-sensitive applications.
  • Rich I/O features include two on-chip Ethernet* interfaces, PCI Express*, USB 2.0, SD/SDIO/eMMC, SPI, UART, and I2C/GPIO.
  • Intel® Pentium® processor instruction set architecture (ISA) enables applications to scale from the Intel Quark SoC to platforms based on Intel® Atom™ and Intel® Core™ processors, without recompiling code.
  • Compatibility with 32-bit Intel® architecture solutions and silicon reduces time-to-market for new products while maintaining interoperability with legacy solutions.
  • Available error correcting code (ECC) protects data integrity (see Specifications below).
  • Available hardware-based secure boot maximizes device and data security (see Specifications below).
  • Available extended temperature options (-40° C - +85° C) designed for thermally constrained and harsh operating environments.
Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number X1021D
Product Name Intel® Quark™ SoC X1021D (16K Cache, 400 MHz)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details