Intel Corporation Intel® Quark™ SoC X1001 (16K Cache, 400 MHz) X1001

Description
The Intel® Quark™ SoC X1000 is Intel’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices. The single-core, single-threaded Intel Quark SoC X1000 is designed on the smallest core offered by Intel, making it the ideal design solution for low-cost, small form factor, 4-layer boards in fanless and headless designs. Integration of I/O interfaces, clocks, and voltage regulator in a 15mm x 15mm package simplifies design and reduces BOM by minimizing external components required on the platform. BGA packaging with a 0.593 ball pitch allows low-cost PCB designs in cost-sensitive applications. Rich I/O features include two on-chip Ethernet* interfaces, PCI Express*, USB 2.0, SD/SDIO/eMMC, SPI, UART, and I2C/GPIO. Intel® Pentium® processor instruction set architecture (ISA) enables applications to scale from the Intel Quark SoC to platforms based on Intel® Atom™ and Intel® Core™ processors, without recompiling code. Compatibility with 32-bit Intel® architecture solutions and silicon reduces time-to-market for new products while maintaining interoperability with legacy solutions. Available error correcting code (ECC) protects data integrity (see Specifications below). Available hardware-based secure boot maximizes device and data security (see Specifications below). Available extended temperature options (-40° C - +85° C) designed for thermally constrained and harsh operating environments.
Description
The Intel® Quark™ SoC X1000 is Intel’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices. The single-core, single-threaded Intel Quark SoC X1000 is designed on the smallest core offered by Intel, making it the ideal design solution for low-cost, small form factor, 4-layer boards in fanless and headless designs. Integration of I/O interfaces, clocks, and voltage regulator in a 15mm x 15mm package simplifies design and reduces BOM by minimizing external components required on the platform. BGA packaging with a 0.593 ball pitch allows low-cost PCB designs in cost-sensitive applications. Rich I/O features include two on-chip Ethernet* interfaces, PCI Express*, USB 2.0, SD/SDIO/eMMC, SPI, UART, and I2C/GPIO. Intel® Pentium® processor instruction set architecture (ISA) enables applications to scale from the Intel Quark SoC to platforms based on Intel® Atom™ and Intel® Core™ processors, without recompiling code. Compatibility with 32-bit Intel® architecture solutions and silicon reduces time-to-market for new products while maintaining interoperability with legacy solutions. Available error correcting code (ECC) protects data integrity (see Specifications below). Available hardware-based secure boot maximizes device and data security (see Specifications below). Available extended temperature options (-40° C - +85° C) designed for thermally constrained and harsh operating environments.

Suppliers

Company
Product
Description
Supplier Links
Intel® Quark™ SoC X1001 (16K Cache, 400 MHz) - X1001 - Intel Corporation
Santa Clara, CA, USA
Intel® Quark™ SoC X1001 (16K Cache, 400 MHz)
X1001
Intel® Quark™ SoC X1001 (16K Cache, 400 MHz) X1001
The Intel® Quark™ SoC X1000 is Intel’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices. The single-core, single-threaded Intel Quark SoC X1000 is designed on the smallest core offered by Intel, making it the ideal design solution for low-cost, small form factor, 4-layer boards in fanless and headless designs. Integration of I/O interfaces, clocks, and voltage regulator in a 15mm x 15mm package simplifies design and reduces BOM by minimizing external components required on the platform. BGA packaging with a 0.593 ball pitch allows low-cost PCB designs in cost-sensitive applications. Rich I/O features include two on-chip Ethernet* interfaces, PCI Express*, USB 2.0, SD/SDIO/eMMC, SPI, UART, and I2C/GPIO. Intel® Pentium® processor instruction set architecture (ISA) enables applications to scale from the Intel Quark SoC to platforms based on Intel® Atom™ and Intel® Core™ processors, without recompiling code. Compatibility with 32-bit Intel® architecture solutions and silicon reduces time-to-market for new products while maintaining interoperability with legacy solutions. Available error correcting code (ECC) protects data integrity (see Specifications below). Available hardware-based secure boot maximizes device and data security (see Specifications below). Available extended temperature options (-40° C - +85° C) designed for thermally constrained and harsh operating environments.

The Intel® Quark™ SoC X1000 is Intel’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices.

The single-core, single-threaded Intel Quark SoC X1000 is designed on the smallest core offered by Intel, making it the ideal design solution for low-cost, small form factor, 4-layer boards in fanless and headless designs.

Integration of I/O interfaces, clocks, and voltage regulator in a 15mm x 15mm package simplifies design and reduces BOM by minimizing external components required on the platform.

  • BGA packaging with a 0.593 ball pitch allows low-cost PCB designs in cost-sensitive applications.
  • Rich I/O features include two on-chip Ethernet* interfaces, PCI Express*, USB 2.0, SD/SDIO/eMMC, SPI, UART, and I2C/GPIO.
  • Intel® Pentium® processor instruction set architecture (ISA) enables applications to scale from the Intel Quark SoC to platforms based on Intel® Atom™ and Intel® Core™ processors, without recompiling code.
  • Compatibility with 32-bit Intel® architecture solutions and silicon reduces time-to-market for new products while maintaining interoperability with legacy solutions.
  • Available error correcting code (ECC) protects data integrity (see Specifications below).
  • Available hardware-based secure boot maximizes device and data security (see Specifications below).
  • Available extended temperature options (-40° C - +85° C) designed for thermally constrained and harsh operating environments.
Supplier's Site

Technical Specifications

  Intel Corporation
Product Category System on a Chip (SoC)
Product Number X1001
Product Name Intel® Quark™ SoC X1001 (16K Cache, 400 MHz)
Data Bus 32 Bit
Interface UART; USB
Clock Frequency 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
 - CY8C4147AZI-S463 - Rochester Electronics
Infineon Technologies AG
View Details
66AK2E02 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2E02ABDA4 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1250 to 1400 MHz
View Details