Intel Corporation Embedded - Embedded - Microprocessors - WP81348M1228 SLJ7G WP81348M1228 SLJ7G

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222417-WP81348M1228 SLJ7G Number of Pins: 1357 Categories: Embedded - Microprocessors Case / Package: FCBGA Alternative Parts (Cross-Reference): WP81348M1228 S LJ7G; WP81348M1228.SLJ7G; WP81348M1228SLJ7G; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222417-WP81348M1228 SLJ7G Number of Pins: 1357 Categories: Embedded - Microprocessors Case / Package: FCBGA Alternative Parts (Cross-Reference): WP81348M1228 S LJ7G; WP81348M1228.SLJ7G; WP81348M1228SLJ7G; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - WP81348M1228 SLJ7G - 1222417-WP81348M1228 SLJ7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - WP81348M1228 SLJ7G
1222417-WP81348M1228 SLJ7G
Embedded - Embedded - Microprocessors - WP81348M1228 SLJ7G 1222417-WP81348M1228 SLJ7G
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222417-WP81348M1228 SLJ7G Number of Pins: 1357 Categories: Embedded - Microprocessors Case / Package: FCBGA Alternative Parts (Cross-Reference): WP81348M1228 S LJ7G; WP81348M1228.SLJ7G; WP81348M1228SLJ7G; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 100 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222417-WP81348M1228 SLJ7G
Number of Pins: 1357
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Alternative Parts (Cross-Reference): WP81348M1228 S LJ7G; WP81348M1228.SLJ7G; WP81348M1228SLJ7G;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 100 °C

Buy Now
Embedded Microprocessor MPU - 694-WP81348M1228 SLJ7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-WP81348M1228 SLJ7G
Embedded Microprocessor MPU 694-WP81348M1228 SLJ7G
Product overview: WP81348M1228 SLJ7G from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81348M1228 SLJ7G can be used for catalog matching and distributor lookup.

Product overview: WP81348M1228 SLJ7G from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81348M1228 SLJ7G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1222417-WP81348M1228 SLJ7G 694-WP81348M1228 SLJ7G
Product Name Embedded - Embedded - Microprocessors - WP81348M1228 SLJ7G Embedded Microprocessor MPU
Package Type Other; FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZWT3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details