Intel Corporation 1.2GHZ Embedded Microprocessor MPU WP81348M0818

Description
IC MPU IOP348 1.2GHZ 1357FCBGA Product overview: WP81348M0818 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81348M0818 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU IOP348 1.2GHZ 1357FCBGA Product overview: WP81348M0818 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81348M0818 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel® 81348 I/O Processor features two integrated Intel XScale® processors with clock speeds of 667 MHz, 800 MHz, and 1.2 GHz, compliant with ARM V5TE architecture. It includes a 32 KByte instruction/data cache and a 512 KByte unified Level 2 cache. The processor supports both PCI-X and PCI Express as endpoints and can accommodate various lane widths. It is equipped with eight Serial-Attached SCSI links and a dedicated 1 MB SRAM memory controller for SAS transport. The device also features a multi-ported memory controller supporting up to 2 GB of DDR2 memory with optional ECC support. Additional functionalities include programmable timers, general-purpose I/O pins, multiple I2C bus interfaces, and UART units. The processor is housed in a 1357-ball Flip Chip Ball Grid Array (FCBGA) package measuring 37.5 mm x 37.5 mm.

Datasheet Summary
Powered by GS/AI

The Intel® 81348 I/O Processor features two integrated Intel XScale® processors with clock speeds of 667 MHz, 800 MHz, and 1.2 GHz, compliant with ARM V5TE architecture. It includes a 32 KByte instruction/data cache and a 512 KByte unified Level 2 cache. The processor supports both PCI-X and PCI Express as endpoints and can accommodate various lane widths. It is equipped with eight Serial-Attached SCSI links and a dedicated 1 MB SRAM memory controller for SAS transport. The device also features a multi-ported memory controller supporting up to 2 GB of DDR2 memory with optional ECC support. Additional functionalities include programmable timers, general-purpose I/O pins, multiple I2C bus interfaces, and UART units. The processor is housed in a 1357-ball Flip Chip Ball Grid Array (FCBGA) package measuring 37.5 mm x 37.5 mm.

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Embedded Microprocessor MPU - 694-WP81348M0818 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-WP81348M0818
1.2GHZ Embedded Microprocessor MPU 694-WP81348M0818
IC MPU IOP348 1.2GHZ 1357FCBGA Product overview: WP81348M0818 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81348M0818 can be used for catalog matching and distributor lookup.

IC MPU IOP348 1.2GHZ 1357FCBGA Product overview: WP81348M0818 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81348M0818 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
WP81348M0818
Integrated Circuits (ICs) - Embedded - Microprocessors WP81348M0818
IC MPU IOP348 1.2GHZ 1357FCBGA

IC MPU IOP348 1.2GHZ 1357FCBGA

Supplier's Site
Microprocessors - WP81348M0818 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
WP81348M0818
Microprocessors WP81348M0818
Intel® IOP348 I/O Processor Microprocessor IC IOP348 1 Core, 32-Bit 1.2GHz 1357-FCBGA (37.5x37.5)

Intel® IOP348 I/O Processor Microprocessor IC IOP348 1 Core, 32-Bit 1.2GHz 1357-FCBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-WP81348M0818 WP81348M0818 WP81348M0818
Product Name 1.2GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Bulk BGA; Other; 1357-BGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D27A-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A5
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers