Intel Corporation Custom Parts - Custom Parts (U - Z) - WP81341M1220-SL9Y3 WP81341M1220-SL9Y3

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214790-WP81341M1220 -SL9Y3 Frequency: 1.2 GHz Resistance: 81.341122 GΩ Number of Pins: 1357 Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): WP81341M1220 SL9Y3; WP81341M1220SL9Y3; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.164 V Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214790-WP81341M1220 -SL9Y3 Frequency: 1.2 GHz Resistance: 81.341122 GΩ Number of Pins: 1357 Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): WP81341M1220 SL9Y3; WP81341M1220SL9Y3; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.164 V Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - WP81341M1220-SL9Y3 - 1214790-WP81341M1220-SL9Y3 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - WP81341M1220-SL9Y3
1214790-WP81341M1220-SL9Y3
Custom Parts - Custom Parts (U - Z) - WP81341M1220-SL9Y3 1214790-WP81341M1220-SL9Y3
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214790-WP81341M1220 -SL9Y3 Frequency: 1.2 GHz Resistance: 81.341122 GΩ Number of Pins: 1357 Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): WP81341M1220 SL9Y3; WP81341M1220SL9Y3; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.164 V Max Operating Temperature: 100 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214790-WP81341M1220-SL9Y3
Frequency: 1.2 GHz
Resistance: 81.341122 GΩ
Number of Pins: 1357
Categories: Custom Parts
Case / Package: FCBGA
Alternative Parts (Cross-Reference): WP81341M1220 SL9Y3; WP81341M1220SL9Y3;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 1.164 V
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1214790-WP81341M1220-SL9Y3
Product Name Custom Parts - Custom Parts (U - Z) - WP81341M1220-SL9Y3
Unlock Full Specs
to access all available technical data