Intel Corporation 800MHz 1.8V 3.3V BGA Embedded Microprocessor MPU WP81341M0820

Description
MPU 800MHz 1.8V/3.3V 1357-Pin FC-BGA Product overview: WP81341M0820 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.8V, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, 1.8V, 3.3V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81341M0820 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU 800MHz 1.8V/3.3V 1357-Pin FC-BGA Product overview: WP81341M0820 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.8V, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, 1.8V, 3.3V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81341M0820 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel® 81341 I/O Processor is a microprocessor featuring a single integrated Intel XScale® core operating at 1.2 GHz. It is ARM V5TE compliant and includes a 32 KByte instruction/data cache and a 512 KByte unified Level 2 cache. The processor supports a 400 MHz internal bus with a 128-bit width and can function as an endpoint for PCI-X or PCI Express, accommodating lane widths of x1, x2, x4, and x8. This processor is equipped with a multi-ported memory controller that supports up to 4 GB of DDR2 memory (PC3200 and PC4300) with optional ECC support. It also features an integrated 1 MB SRAM memory controller, two programmable 32-bit timers, and a watchdog timer. The device includes 16 general-purpose I/O pins, three I2C bus interfaces, and two UART units with 64-byte FIFOs. The Intel® 81341 is packaged in a 1357-ball Flip Chip Ball Grid Array (FCBGA) format, measuring 37.5 mm x 37.5 mm with a 1.0 mm ball pitch. This processor is suitable for applications requiring robust processing capabilities and flexible memory support.

Datasheet Summary
Powered by GS/AI

The Intel® 81341 I/O Processor is a microprocessor featuring a single integrated Intel XScale® core operating at 1.2 GHz. It is ARM V5TE compliant and includes a 32 KByte instruction/data cache and a 512 KByte unified Level 2 cache. The processor supports a 400 MHz internal bus with a 128-bit width and can function as an endpoint for PCI-X or PCI Express, accommodating lane widths of x1, x2, x4, and x8. This processor is equipped with a multi-ported memory controller that supports up to 4 GB of DDR2 memory (PC3200 and PC4300) with optional ECC support. It also features an integrated 1 MB SRAM memory controller, two programmable 32-bit timers, and a watchdog timer. The device includes 16 general-purpose I/O pins, three I2C bus interfaces, and two UART units with 64-byte FIFOs. The Intel® 81341 is packaged in a 1357-ball Flip Chip Ball Grid Array (FCBGA) format, measuring 37.5 mm x 37.5 mm with a 1.0 mm ball pitch. This processor is suitable for applications requiring robust processing capabilities and flexible memory support.

Suppliers

Company
Product
Description
Supplier Links
800MHz 1.8V 3.3V BGA Embedded Microprocessor MPU - 694-WP81341M0820 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz 1.8V 3.3V BGA Embedded Microprocessor MPU
694-WP81341M0820
800MHz 1.8V 3.3V BGA Embedded Microprocessor MPU 694-WP81341M0820
MPU 800MHz 1.8V/3.3V 1357-Pin FC-BGA Product overview: WP81341M0820 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.8V, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, 1.8V, 3.3V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81341M0820 can be used for catalog matching and distributor lookup.

MPU 800MHz 1.8V/3.3V 1357-Pin FC-BGA Product overview: WP81341M0820 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.8V, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, 1.8V, 3.3V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WP81341M0820 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
WP81341M0820
Integrated Circuits (ICs) - Embedded - Microprocessors WP81341M0820
IC MPU INTEL 1.2GHZ 1357BGA

IC MPU INTEL 1.2GHZ 1357BGA

Supplier's Site
Microprocessors - WP81341M0820 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
WP81341M0820
Microprocessors WP81341M0820
Intel® IOP341 I/O Processor Microprocessor IC Intel® IOP341 1 Core, 32-Bit 1.2GHz 1357-FCBGA (37.5x37.5)

Intel® IOP341 I/O Processor Microprocessor IC Intel® IOP341 1 Core, 32-Bit 1.2GHz 1357-FCBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-WP81341M0820 WP81341M0820 WP81341M0820
Product Name 800MHz 1.8V 3.3V BGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family IntelR IOP341 I/O Processor Intel® IOP341 I/O Processor
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details