IC MPU I960 33MHZ 196BGA Product overview: WL80960JA332 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WL80960JA332 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005510-WL80960JA332
Packaging: Bulk
Voltage: 3 V
Mounting: SMD (SMT)
Frequency: 33 MHz
Categories: Embedded - Microprocessors
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-WL80960JA332 | 1005510-WL80960JA332 |
| Product Name | 33MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - WL80960JA332 |
| Package Type | Other; BGA | Other; BGA |