Intel Corporation OEM Parts - OEM Parts (T - Z) - WJLXT388LE.B2 WJLXT388LE.B2

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013011-WJLXT388LE.B 2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 100 Number of Transceivers: 1 Categories: OEM Parts(T-Z) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 60 mA
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013011-WJLXT388LE.B 2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 100 Number of Transceivers: 1 Categories: OEM Parts(T-Z) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 60 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - WJLXT388LE.B2 - 1013011-WJLXT388LE.B2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - WJLXT388LE.B2
1013011-WJLXT388LE.B2
OEM Parts - OEM Parts (T - Z) - WJLXT388LE.B2 1013011-WJLXT388LE.B2
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013011-WJLXT388LE.B 2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 100 Number of Transceivers: 1 Categories: OEM Parts(T-Z) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 60 mA

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013011-WJLXT388LE.B2
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 100
Number of Transceivers: 1
Categories: OEM Parts(T-Z)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 60 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1013011-WJLXT388LE.B2
Product Name OEM Parts - OEM Parts (T - Z) - WJLXT388LE.B2
Unlock Full Specs
to access all available technical data