Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104654-WGI218LM S LK3B
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 1 Gbps
Categories: OEM Parts(T-Z)
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Schedule B: 8542310000
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3.13 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104654-WGI218LM S LK3B |
| Product Name | OEM Parts - OEM Parts (T - Z) - WGI218LM S LK3B |