Intel Corporation Integrated Circuits(ICs) WBLXT9785EHC D0

Description
Manufacturer: Intel Win Source Part Number: 213979-WBLXT9785EHC D0 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 208-QFP Exposed Pad Operating Supply Voltage: 2.38 V ~ 3.46 V Protocol: Ethernet Number of Drivers/Receivers: 8/8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 213979-WBLXT9785EHC D0 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 208-QFP Exposed Pad Operating Supply Voltage: 2.38 V ~ 3.46 V Protocol: Ethernet Number of Drivers/Receivers: 8/8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 213979-WBLXT9785EHC D0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
213979-WBLXT9785EHC D0
Integrated Circuits(ICs) 213979-WBLXT9785EHC D0
Manufacturer: Intel Win Source Part Number: 213979-WBLXT9785EHC D0 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 208-QFP Exposed Pad Operating Supply Voltage: 2.38 V ~ 3.46 V Protocol: Ethernet Number of Drivers/Receivers: 8/8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 213979-WBLXT9785EHC D0
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Package: 208-QFP Exposed Pad
Operating Supply Voltage: 2.38 V ~ 3.46 V
Protocol: Ethernet
Number of Drivers/Receivers: 8/8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 213979-WBLXT9785EHC D0
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data