Intel Corporation OEM Parts - OEM Parts (T - Z) - UCLXT312ANE.A2 UCLXT312ANE.A2

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999378-UCLXT312ANE.A 2 Operating Supply Voltage: 5 V Number of Pins: 600 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999378-UCLXT312ANE.A 2 Operating Supply Voltage: 5 V Number of Pins: 600 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UCLXT312ANE.A2 - 999378-UCLXT312ANE.A2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UCLXT312ANE.A2
999378-UCLXT312ANE.A2
OEM Parts - OEM Parts (T - Z) - UCLXT312ANE.A2 999378-UCLXT312ANE.A2
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999378-UCLXT312ANE.A 2 Operating Supply Voltage: 5 V Number of Pins: 600 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999378-UCLXT312ANE.A2
Operating Supply Voltage: 5 V
Number of Pins: 600
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999378-UCLXT312ANE.A2
Product Name OEM Parts - OEM Parts (T - Z) - UCLXT312ANE.A2
Unlock Full Specs
to access all available technical data