Intel Corporation Embedded - Embedded - Microcontrollers - U87C196MCSF81 U87C196MCSF81

Description
Manufacturer: Intel Win Source Part Number: 108538-U87C196MCSF81 Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 53 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 13x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 108538-U87C196MCSF81 Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 53 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 13x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - U87C196MCSF81 - 108538-U87C196MCSF81 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - U87C196MCSF81
108538-U87C196MCSF81
Embedded - Embedded - Microcontrollers - U87C196MCSF81 108538-U87C196MCSF81
Manufacturer: Intel Win Source Part Number: 108538-U87C196MCSF81 Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 53 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 13x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 108538-U87C196MCSF81
Packaging: Tube/Rail
Core Processor: MCS 96
Number of I/O: 53
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 13x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-U87C196MCSF81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-U87C196MCSF81
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-U87C196MCSF81
IC MCU 16BIT 16KB OTP 64SDIP Product overview: U87C196MCSF81 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-U87C196MCSF81 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB OTP 64SDIP Product overview: U87C196MCSF81 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-U87C196MCSF81 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - U87C196MCSF81 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
U87C196MCSF81
Microcontrollers U87C196MCSF81
MCS 96 87C Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) OTP

MCS 96 87C Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 108538-U87C196MCSF81 685-U87C196MCSF81 U87C196MCSF81
Product Name Embedded - Embedded - Microcontrollers - U87C196MCSF81 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 16 MHz 16 MHz
RAM 16 KB 0.4880 KB 0.2560 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers