Intel Corporation Embedded - Embedded - Microcontrollers - U87C196MC U87C196MC

Description
Manufacturer: Intel Win Source Part Number: 1275448-U87C196MC Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 1275448-U87C196MC Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - U87C196MC - 1275448-U87C196MC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - U87C196MC
1275448-U87C196MC
Embedded - Embedded - Microcontrollers - U87C196MC 1275448-U87C196MC
Manufacturer: Intel Win Source Part Number: 1275448-U87C196MC Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 1275448-U87C196MC
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 16MHz DIP Embedded Microcontroller MCU - 685-U87C196MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz DIP Embedded Microcontroller MCU
685-U87C196MC
16-bit 16MHz DIP Embedded Microcontroller MCU 685-U87C196MC
Microcontroller, 16-Bit, OTPROM, 8096 CPU, 16MHz, CMOS, PDIP64, SHRINK, PLASTIC, DIP-64 Product overview: U87C196MC from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-U87C196MC can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, OTPROM, 8096 CPU, 16MHz, CMOS, PDIP64, SHRINK, PLASTIC, DIP-64 Product overview: U87C196MC from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-U87C196MC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1275448-U87C196MC 685-U87C196MC
Product Name Embedded - Embedded - Microcontrollers - U87C196MC 16-bit 16MHz DIP Embedded Microcontroller MCU
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details