Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019293-TXN31115D200
Connector Type: LC Duplex
Data Rate: 4.25 Gbps
Wavelength: 850 nm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Pluggable
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019293-TXN31115D200000 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TXN31115D200000 |