Intel Corporation OEM Parts - OEM Parts (T - Z) - TXN132201013B03 TXN132201013B03

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101667-TXN132201013 B03 Mounting: SMD (SMT) Operating Supply Voltage: 3.45 V Wavelength: 1.31 µm Rise Time: 300 ps Categories: OEM Parts(T-Z) Case / Package: 300 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Screw RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101667-TXN132201013 B03 Mounting: SMD (SMT) Operating Supply Voltage: 3.45 V Wavelength: 1.31 µm Rise Time: 300 ps Categories: OEM Parts(T-Z) Case / Package: 300 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Screw RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TXN132201013B03 - 1101667-TXN132201013B03 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TXN132201013B03
1101667-TXN132201013B03
OEM Parts - OEM Parts (T - Z) - TXN132201013B03 1101667-TXN132201013B03
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101667-TXN132201013 B03 Mounting: SMD (SMT) Operating Supply Voltage: 3.45 V Wavelength: 1.31 µm Rise Time: 300 ps Categories: OEM Parts(T-Z) Case / Package: 300 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Screw RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101667-TXN132201013B03
Mounting: SMD (SMT)
Operating Supply Voltage: 3.45 V
Wavelength: 1.31 µm
Rise Time: 300 ps
Categories: OEM Parts(T-Z)
Case / Package: 300
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Screw
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1101667-TXN132201013B03
Product Name OEM Parts - OEM Parts (T - Z) - TXN132201013B03
Unlock Full Specs
to access all available technical data