Microprocessor, 32-Bit, 166MHz, CMOS, TCP-320 Product overview: TT8050366166 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TT8050366166 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1101582-TT8050366166
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): TT8050366166TT805036
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: INTINTTT8050366166,2
RoHS Status: Not applicable
Mobile Pentium® Processor Microprocessor IC MOBILE PENTIUM PROCESSOR 1 Core 166MHz
IC MPU MOBILE PENT PROC 166MHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-TT8050366166 | 1101582-TT8050366166 | TT8050366166 | TT8050366166 |
| Product Name | 32-bit 166MHz Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 1 Core | ||
| Supply Voltage | 3.3 | |||
| Pin Count | 320 | |||
| Clock Speed | 67 MHz | 166 MHz | 166 MHz |