Intel Corporation OEM Parts - OEM Parts (T - Z) - TS87C51FA24SF76 TS87C51FA24SF76

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001262-TS87C51FA24S F76 Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: OTP Memory Size: 8 kB Peripherals: PWM, WDT RAM Size: 256 B Oscillator Type: External Access Time: 24 µs Categories: OEM Parts(T-Z) Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001262-TS87C51FA24S F76 Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: OTP Memory Size: 8 kB Peripherals: PWM, WDT RAM Size: 256 B Oscillator Type: External Access Time: 24 µs Categories: OEM Parts(T-Z) Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TS87C51FA24SF76 - 1001262-TS87C51FA24SF76 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TS87C51FA24SF76
1001262-TS87C51FA24SF76
OEM Parts - OEM Parts (T - Z) - TS87C51FA24SF76 1001262-TS87C51FA24SF76
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001262-TS87C51FA24S F76 Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: OTP Memory Size: 8 kB Peripherals: PWM, WDT RAM Size: 256 B Oscillator Type: External Access Time: 24 µs Categories: OEM Parts(T-Z) Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001262-TS87C51FA24SF76
Mounting: SMD (SMT)
Frequency: 24 MHz
Memory Type: OTP
Memory Size: 8 kB
Peripherals: PWM, WDT
RAM Size: 256 B
Oscillator Type: External
Access Time: 24 µs
Categories: OEM Parts(T-Z)
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 32

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1001262-TS87C51FA24SF76
Product Name OEM Parts - OEM Parts (T - Z) - TS87C51FA24SF76
Unlock Full Specs
to access all available technical data