Win Source Part Number: 1175617-TS87C51FA1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): TS87C51FA-1;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: 2156-TS87C51FA1,INTI
RoHS Status: Not applicable
Microcontroller, 8-Bit, 8051 CPU
MCU Product overview: TS87C51FA1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51FA1 can be used for catalog matching and distributor lookup.
87C51FA - Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) EPROM 44-QFP
MCU
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1175617-TS87C51FA1 | TS87C51FA1 | 685-TS87C51FA1 | TS87C51FA1 | TS87C51FA1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Life Cycle Stage | Obsolete | Active | Active | ||
| Package Type | Other; FL | Other; Bulk | QFP; Other; 44-QFP | Other; 44-QFP | |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| Supply Voltage | 4 to 6 volts | 6 volts |