MCS 51 80C Microcontroller IC 8-Bit 16MHz ROMless
Win Source Part Number: 1264510-TS80C51RA1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 80C
Core Processor: MCS 51
Speed: 16MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO
Peripherals: WDT
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 512 x 8
Oscillator Type: External
Package / Case: 44-QFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: 804534
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MCU 8BIT ROMLESS 44QFP Product overview: TS80C51RA1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C51RA1 can be used for catalog matching and distributor lookup.
MCS 51 80C Microcontroller IC 8-Bit 16MHz ROMless
IC MCU 8BIT ROMLESS 44QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 804534-ND | 1264510-TS80C51RA1 | 685-TS80C51RA1 | TS80C51RA1 | TS80C51RA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 6 volts |