Intel Corporation 16-bit 13MHz Embedded Microprocessor MPU TS80C188EC13

Description
Microprocessor, 16-Bit, 13MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80C188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EC13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 16-Bit, 13MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80C188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EC13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 13MHz Embedded Microprocessor MPU - 694-TS80C188EC13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-TS80C188EC13
16-bit 13MHz Embedded Microprocessor MPU 694-TS80C188EC13
Microprocessor, 16-Bit, 13MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80C188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EC13 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 13MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80C188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EC13 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - TS80C188EC13 - 1101340-TS80C188EC13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TS80C188EC13
1101340-TS80C188EC13
Embedded - Embedded - Microprocessors - TS80C188EC13 1101340-TS80C188EC13
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101340-TS80C188EC13 Packaging: Bulk Mounting: SMD (SMT) Frequency: 13 MHz Operating Supply Voltage: 5 V Access Time: 13 µs Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Alternative Parts (Cross-Reference): TS80C188EC13TS80C188 EC-13; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101340-TS80C188EC13
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 13 MHz
Operating Supply Voltage: 5 V
Access Time: 13 µs
Number of Pins: 80
Categories: Embedded - Microprocessors
Case / Package: PQFP
Alternative Parts (Cross-Reference): TS80C188EC13TS80C188EC-13;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TS80C188EC13 1101340-TS80C188EC13
Product Name 16-bit 13MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TS80C188EC13
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM1806EZCG4 - 768432-AM1806EZCG4 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D33A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
6 suppliers