Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196789-TP80C321SF88
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
RAM Size: 256 B
Oscillator Type: External
Access Time: 16 µs
Number of Pins: 40
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Core Architecture: 8051
Number of I/Os: 32
Max Operating Temperature: 85 °C
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196789-TP80C321SF88 |
| Product Name | Custom Parts - Custom Parts (S - T) - TP80C321SF88 |