Intel Corporation 8-bit 5V Embedded Microcontroller MCU TP80C31BH1,SF88

Description
MCU 8-bit 80C51 CISC ROMLess 5V 40-Pin PDIP Product overview: TP80C31BH1,SF88 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TP80C31BH1,SF88 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 80C51 CISC ROMLess 5V 40-Pin PDIP Product overview: TP80C31BH1,SF88 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TP80C31BH1,SF88 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 5V Embedded Microcontroller MCU - 685-TP80C31BH1,SF88 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V Embedded Microcontroller MCU
685-TP80C31BH1,SF88
8-bit 5V Embedded Microcontroller MCU 685-TP80C31BH1,SF88
MCU 8-bit 80C51 CISC ROMLess 5V 40-Pin PDIP Product overview: TP80C31BH1,SF88 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TP80C31BH1,SF88 can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC ROMLess 5V 40-Pin PDIP Product overview: TP80C31BH1,SF88 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TP80C31BH1,SF88 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 219650-TP80C31BH1,SF88 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
219650-TP80C31BH1,SF88
Integrated Circuits(ICs) 219650-TP80C31BH1,SF88
Manufacturer: Intel Win Source Part Number: 219650-TP80C31BH1,SF 88 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: 80C31 Alternative Parts (Cross-Reference): DS5000-8-16; IA8344PDW40IR3; IA8X44PDW40I3; TSC80C31-L16IA; Introduction Date: January 01, 1995 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 219650-TP80C31BH1,SF88
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: 80C31
Alternative Parts (Cross-Reference): DS5000-8-16; IA8344PDW40IR3; IA8X44PDW40I3; TSC80C31-L16IA;
Introduction Date: January 01, 1995
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TP80C31BH1,SF88 219650-TP80C31BH1,SF88
Product Name 8-bit 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2952ADC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers