TN87C196KJ -- MICROPROCESSORS
Intel Corporation
Microprocessors
TN87C196KJ
Description
* Microcontroller IC
-
Quarktwin Technology Ltd.
Description
* Microcontroller IC
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
TN87C196KJ |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Architecture
RISC
Data Bus
32-Bit
Pin Count
1366
View Details
2 suppliers