Manufacturer: Intel
Win Source Part Number: 133432-TN80C3224SF88
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 80C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MCS 51
Speed: 24MHz
Package: 44-LCC (J-Lead)
Manufacturer Device Package: 44-PLCC
Operating Supply Voltage: 4 V ~ 6 V
Core Size: 8-Bit
Connectivity: SIO
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 133432-TN80C3224SF88 |
| Product Name | Integrated Circuits(ICs) |