Intel Corporation Embedded - Embedded - Microcontrollers - TN80C196KB16 TN80C196KB16

Description
Manufacturer: Intel Win Source Part Number: 757585-TN80C196KB16 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: PLCC68 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 757585-TN80C196KB16 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: PLCC68 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TN80C196KB16 - 757585-TN80C196KB16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TN80C196KB16
757585-TN80C196KB16
Embedded - Embedded - Microcontrollers - TN80C196KB16 757585-TN80C196KB16
Manufacturer: Intel Win Source Part Number: 757585-TN80C196KB16 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: PLCC68 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 757585-TN80C196KB16
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Reference case: PLCC68
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 16MHz Embedded Microcontroller MCU - 685-TN80C196KB16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz Embedded Microcontroller MCU
685-TN80C196KB16
16-bit 16MHz Embedded Microcontroller MCU 685-TN80C196KB16
Microcontroller, 16-Bit, 16MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C196KB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C196KB16 can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, 16MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C196KB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C196KB16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 757585-TN80C196KB16 685-TN80C196KB16
Product Name Embedded - Embedded - Microcontrollers - TN80C196KB16 16-bit 16MHz Embedded Microcontroller MCU
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers