Intel Corporation Embedded - Embedded - Microprocessors - TN80C188EA13 TN80C188EA13

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189830-TN80C188EA13 Packaging: Bulk Frequency: 13 MHz Access Time: 13 µs Number of Pins: 68 Categories: Embedded - Microprocessors Case / Package: PLCC Alternative Parts (Cross-Reference): TN80C188EA-13; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189830-TN80C188EA13 Packaging: Bulk Frequency: 13 MHz Access Time: 13 µs Number of Pins: 68 Categories: Embedded - Microprocessors Case / Package: PLCC Alternative Parts (Cross-Reference): TN80C188EA-13; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TN80C188EA13 - 1189830-TN80C188EA13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TN80C188EA13
1189830-TN80C188EA13
Embedded - Embedded - Microprocessors - TN80C188EA13 1189830-TN80C188EA13
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189830-TN80C188EA13 Packaging: Bulk Frequency: 13 MHz Access Time: 13 µs Number of Pins: 68 Categories: Embedded - Microprocessors Case / Package: PLCC Alternative Parts (Cross-Reference): TN80C188EA-13; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189830-TN80C188EA13
Packaging: Bulk
Frequency: 13 MHz
Access Time: 13 µs
Number of Pins: 68
Categories: Embedded - Microprocessors
Case / Package: PLCC
Alternative Parts (Cross-Reference): TN80C188EA-13;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
16-bit 13MHz Embedded Microprocessor MPU - 694-TN80C188EA13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-TN80C188EA13
16-bit 13MHz Embedded Microprocessor MPU 694-TN80C188EA13
16-BIT, 13MHz, MICROPROCESSOR, PQCC68, PLASTIC, LCC-68 Product overview: TN80C188EA13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C188EA13 can be used for catalog matching and distributor lookup.

16-BIT, 13MHz, MICROPROCESSOR, PQCC68, PLASTIC, LCC-68 Product overview: TN80C188EA13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C188EA13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1189830-TN80C188EA13 694-TN80C188EA13
Product Name Embedded - Embedded - Microprocessors - TN80C188EA13 16-bit 13MHz Embedded Microprocessor MPU
Package Type PLCC; Other; PLCC
Pin Count 68 68
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750CXEFP4012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details