Intel Corporation Embedded - Embedded - Microprocessors - TN80C186EB13 TN80C186EB13

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963132-TN80C186EB13 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 13 MHz Access Time: 13 µs Categories: Embedded - Microprocessors Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963132-TN80C186EB13 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 13 MHz Access Time: 13 µs Categories: Embedded - Microprocessors Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TN80C186EB13 - 963132-TN80C186EB13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TN80C186EB13
963132-TN80C186EB13
Embedded - Embedded - Microprocessors - TN80C186EB13 963132-TN80C186EB13
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963132-TN80C186EB13 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 13 MHz Access Time: 13 µs Categories: Embedded - Microprocessors Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963132-TN80C186EB13
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 13 MHz
Access Time: 13 µs
Categories: Embedded - Microprocessors
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
16-bit 13MHz Embedded Microprocessor MPU - 694-TN80C186EB13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-TN80C186EB13
16-bit 13MHz Embedded Microprocessor MPU 694-TN80C186EB13
Microprocessor, 16-Bit, 13MHz, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: TN80C186EB13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB13 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 13MHz, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: TN80C186EB13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 963132-TN80C186EB13 694-TN80C186EB13
Product Name Embedded - Embedded - Microprocessors - TN80C186EB13 16-bit 13MHz Embedded Microprocessor MPU
Package Type Other; LCC Other; LCC
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Microprocessors - 5962-9310503QYA - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family 80486DX
Package Type QFP; Other; 196-BCQFP Exposed Pad and Tie Bar
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details