8-Bit MCU, 16MHz, 256B RAM, 32 I/O, PQCC44 Product overview: TN80C151SB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C151SB16 can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, 80151 CPU, 16MHz, CMOS, PQCC44
8-BIT, 80151 CPU, 16MHZ
80C151SB MCS® 51 Microcontroller IC 8-Bit 16MHz ROMless 44-PLCC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TN80C151SB16 | TN80C151SB16 | TN80C151SB16 | TN80C151SB16 |
| Product Name | 8-bit 16MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Supply Voltage | 4.5 to ? volts | 5.5 volts | ||
| Pin Count | 44 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |