Microcontroller, 16-Bit, MCS96 Comp CPU, 256KB FLASH, 132QFP
MCS 96 MCS®96 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 132-QFP
MCS 96 MCS®96 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 132-QFP
IC MCU 16BIT 256KB FLASH 132QFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TG88CO196EC40 | 859797-ND | TG88CO196EC40 | TG88CO196EC40 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| ROM Type | Flash | Flash | Flash; FLASH | |
| Package Type | QFP; Other; QFP132 | QFP; Other; 132-QFP | QFP; Other; 132-QFP | Other; 132-QFP |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz |