Intel Corporation Microprocessors TG80960JS33

Description
i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP
Request a Quote Datasheet
Description
i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 825153-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
825153-ND
Microprocessors 825153-ND
i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP

Buy Now Datasheet
33MHZ Embedded Microprocessor MPU - 694-TG80960JS33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-TG80960JS33
33MHZ Embedded Microprocessor MPU 694-TG80960JS33
IC MPU I960 33MHZ 132QFP Product overview: TG80960JS33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TG80960JS33 can be used for catalog matching and distributor lookup.

IC MPU I960 33MHZ 132QFP Product overview: TG80960JS33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TG80960JS33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - TG80960JS33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TG80960JS33
Microprocessors TG80960JS33
i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - TG80960JS33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
TG80960JS33
Integrated Circuits (ICs) - Embedded - Microprocessors TG80960JS33
IC MPU I960 33MHZ 132QFP

IC MPU I960 33MHZ 132QFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 825153-ND 694-TG80960JS33 TG80960JS33 TG80960JS33
Product Name Microprocessors 33MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960 i960 i960
Supply Voltage 3.3V
Package Type QFP; Other; 132-QFP Other; QFP QFP; Other; 132-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex
Package Type P-BGA; Other; 780 pin
FC-PBGA
View Details