Intel Corporation Embedded - Embedded - Microprocessors - TG80960JS25 TG80960JS25

Description
Manufacturer: Intel Win Source Part Number: 052312-TG80960JS25 Packaging: Tray Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C (TC) Case / Package: 132-QFP Speed(Frequency): 25MHz Security Package / Case: 132-QFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 052312-TG80960JS25 Packaging: Tray Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C (TC) Case / Package: 132-QFP Speed(Frequency): 25MHz Security Package / Case: 132-QFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TG80960JS25 - 052312-TG80960JS25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TG80960JS25
052312-TG80960JS25
Embedded - Embedded - Microprocessors - TG80960JS25 052312-TG80960JS25
Manufacturer: Intel Win Source Part Number: 052312-TG80960JS25 Packaging: Tray Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C (TC) Case / Package: 132-QFP Speed(Frequency): 25MHz Security Package / Case: 132-QFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 052312-TG80960JS25
Packaging: Tray
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C (TC)
Case / Package: 132-QFP
Speed(Frequency): 25MHz
Security Package / Case: 132-QFP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
25MHZ Embedded Microprocessor MPU - 694-TG80960JS25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-TG80960JS25
25MHZ Embedded Microprocessor MPU 694-TG80960JS25
IC MPU I960 25MHZ 132QFP Product overview: TG80960JS25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TG80960JS25 can be used for catalog matching and distributor lookup.

IC MPU I960 25MHZ 132QFP Product overview: TG80960JS25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TG80960JS25 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - TG80960JS25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TG80960JS25
Microprocessors TG80960JS25
i960 Microprocessor IC - 1 Core, 32-Bit 25MHz 132-PQFP

i960 Microprocessor IC - 1 Core, 32-Bit 25MHz 132-PQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 052312-TG80960JS25 694-TG80960JS25 TG80960JS25
Product Name Embedded - Embedded - Microprocessors - TG80960JS25 25MHZ Embedded Microprocessor MPU Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V
Package Type QFP; Other; 132-QFP Other; QFP QFP; Other; 132-QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AT91SAM9263B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details