Intel Corporation Memory - TE28F800B3T90 TE28F800B3T90

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209493-TE28F800B3T9 0 Number of Pins: 48 Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F800-B3T90; TE28F800B3-T90; TE28F800B3T 90; TE28F800B3T-90; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209493-TE28F800B3T9 0 Number of Pins: 48 Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F800-B3T90; TE28F800B3-T90; TE28F800B3T 90; TE28F800B3T-90; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - TE28F800B3T90 - 1209493-TE28F800B3T90 - Win Source Electronics
Laguna Hills, CA, United States
Memory - TE28F800B3T90
1209493-TE28F800B3T90
Memory - TE28F800B3T90 1209493-TE28F800B3T90
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209493-TE28F800B3T9 0 Number of Pins: 48 Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F800-B3T90; TE28F800B3-T90; TE28F800B3T 90; TE28F800B3T-90; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209493-TE28F800B3T90
Number of Pins: 48
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): TE28F800-B3T90; TE28F800B3-T90; TE28F800B3T 90; TE28F800B3T-90;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Memory IC and Storage Component - 2020-TE28F800B3T90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-TE28F800B3T90
Memory IC and Storage Component 2020-TE28F800B3T90
Flash, 512KX16, 90ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F800B3T90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-TE28F800B3T90 can be used for catalog matching and distributor lookup.

Flash, 512KX16, 90ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F800B3T90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-TE28F800B3T90 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1209493-TE28F800B3T90 2020-TE28F800B3T90
Product Name Memory - TE28F800B3T90 Memory IC and Storage Component
Package Type SOP; TSOP TSOP; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4099-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - M25P05-AVMN6P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 512 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details