Intel Corporation Memory IC and Storage Component TE28F160C3TC90

Description
Flash, 1MX16, 90ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F160C3TC90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160C3TC90 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flash, 1MX16, 90ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F160C3TC90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160C3TC90 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-TE28F160C3TC90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F160C3TC90
Memory IC and Storage Component 774-TE28F160C3TC90
Flash, 1MX16, 90ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F160C3TC90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160C3TC90 can be used for catalog matching and distributor lookup.

Flash, 1MX16, 90ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F160C3TC90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160C3TC90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 015752-TE28F160C3TC90 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
015752-TE28F160C3TC90
Integrated Circuits(ICs) 015752-TE28F160C3TC90
Manufacturer: Intel Win Source Part Number: 015752-TE28F160C3TC9 0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 48-TSOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: Advanced + Boot Block FLASH Memory Size: 16M (1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 015752-TE28F160C3TC90
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Device Package: 48-TSOP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: Advanced + Boot Block FLASH
Memory Size: 16M (1M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-TE28F160C3TC90 015752-TE28F160C3TC90
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; FLASH, Flash; Advanced + Boot Block FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - IS29GL512S-11DHV01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details