Intel Corporation Memory - Flash - TE28F160C3BD90 TE28F160C3BD90

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099023-TE28F160C3BD 90 Mounting: SMD (SMT) Frequency: 90 GHz Memory Size: 15.3 MB Access Time: 90 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F160C3BD90TE28F1 60C3B-D90; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099023-TE28F160C3BD 90 Mounting: SMD (SMT) Frequency: 90 GHz Memory Size: 15.3 MB Access Time: 90 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F160C3BD90TE28F1 60C3B-D90; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TE28F160C3BD90 - 1099023-TE28F160C3BD90 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TE28F160C3BD90
1099023-TE28F160C3BD90
Memory - Flash - TE28F160C3BD90 1099023-TE28F160C3BD90
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099023-TE28F160C3BD 90 Mounting: SMD (SMT) Frequency: 90 GHz Memory Size: 15.3 MB Access Time: 90 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F160C3BD90TE28F1 60C3B-D90; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099023-TE28F160C3BD90
Mounting: SMD (SMT)
Frequency: 90 GHz
Memory Size: 15.3 MB
Access Time: 90 ns
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): TE28F160C3BD90TE28F160C3B-D90;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Memory IC and Storage Component - 774-TE28F160C3BD90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F160C3BD90
Memory IC and Storage Component 774-TE28F160C3BD90
Product overview: TE28F160C3BD90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160C3BD90 can be used for catalog matching and distributor lookup.

Product overview: TE28F160C3BD90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160C3BD90 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1099023-TE28F160C3BD90 774-TE28F160C3BD90
Product Name Memory - Flash - TE28F160C3BD90 Memory IC and Storage Component
Access Time 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details