Intel Corporation Memory - Flash - TE28F160B3TD70 TE28F160B3TD70

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099022-TE28F160B3TD 70 Packaging: Bulk Mounting: SMD (SMT) Frequency: 70 GHz Memory Size: 15.3 MB Access Time: 70 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F160B3TD70TE28F1 60 B3TD70; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099022-TE28F160B3TD 70 Packaging: Bulk Mounting: SMD (SMT) Frequency: 70 GHz Memory Size: 15.3 MB Access Time: 70 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F160B3TD70TE28F1 60 B3TD70; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TE28F160B3TD70 - 1099022-TE28F160B3TD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TE28F160B3TD70
1099022-TE28F160B3TD70
Memory - Flash - TE28F160B3TD70 1099022-TE28F160B3TD70
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099022-TE28F160B3TD 70 Packaging: Bulk Mounting: SMD (SMT) Frequency: 70 GHz Memory Size: 15.3 MB Access Time: 70 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F160B3TD70TE28F1 60 B3TD70; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099022-TE28F160B3TD70
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 70 GHz
Memory Size: 15.3 MB
Access Time: 70 ns
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): TE28F160B3TD70TE28F160 B3TD70;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Memory IC and Storage Component - 774-TE28F160B3TD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F160B3TD70
Memory IC and Storage Component 774-TE28F160B3TD70
Contact for details Product overview: TE28F160B3TD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3TD70 can be used for catalog matching and distributor lookup.

Contact for details Product overview: TE28F160B3TD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3TD70 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1099022-TE28F160B3TD70 774-TE28F160B3TD70
Product Name Memory - Flash - TE28F160B3TD70 Memory IC and Storage Component
Access Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-12JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details