Intel Corporation Memory - Flash - TE28F160B3BD70 TE28F160B3BD70

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099021-TE28F160B3BD 70 Packaging: Bulk Mounting: SMD (SMT) Frequency: 70 GHz Memory Size: 15.3 MB Access Time: 70 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F160B3BD70TE28F1 60B3-BD70; TE28F160B3BD-70; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099021-TE28F160B3BD 70 Packaging: Bulk Mounting: SMD (SMT) Frequency: 70 GHz Memory Size: 15.3 MB Access Time: 70 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F160B3BD70TE28F1 60B3-BD70; TE28F160B3BD-70; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TE28F160B3BD70 - 1099021-TE28F160B3BD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TE28F160B3BD70
1099021-TE28F160B3BD70
Memory - Flash - TE28F160B3BD70 1099021-TE28F160B3BD70
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099021-TE28F160B3BD 70 Packaging: Bulk Mounting: SMD (SMT) Frequency: 70 GHz Memory Size: 15.3 MB Access Time: 70 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TE28F160B3BD70TE28F1 60B3-BD70; TE28F160B3BD-70; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099021-TE28F160B3BD70
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 70 GHz
Memory Size: 15.3 MB
Access Time: 70 ns
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): TE28F160B3BD70TE28F160B3-BD70; TE28F160B3BD-70;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Memory IC and Storage Component - 774-TE28F160B3BD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F160B3BD70
Memory IC and Storage Component 774-TE28F160B3BD70
Contact for details Product overview: TE28F160B3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3BD70 can be used for catalog matching and distributor lookup.

Contact for details Product overview: TE28F160B3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3BD70 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1099021-TE28F160B3BD70 774-TE28F160B3BD70
Product Name Memory - Flash - TE28F160B3BD70 Memory IC and Storage Component
Access Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 28375834 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details