Intel Corporation Memory IC and Storage Component TE28F160B3BA110

Description
Flash, 1MX16, 110ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F160B3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3BA110 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 1MX16, 110ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F160B3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3BA110 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-TE28F160B3BA110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F160B3BA110
Memory IC and Storage Component 774-TE28F160B3BA110
Flash, 1MX16, 110ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F160B3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3BA110 can be used for catalog matching and distributor lookup.

Flash, 1MX16, 110ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F160B3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3BA110 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 216207-TE28F160B3BA110 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
216207-TE28F160B3BA110
Integrated Circuits(ICs) 216207-TE28F160B3BA110
Manufacturer: Intel Win Source Part Number: 216207-TE28F160B3BA1 10 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 216207-TE28F160B3BA110
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-TE28F160B3BA110 216207-TE28F160B3BA110
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Access Time 110 ns
Operating Temperature -40 C (-40 F)
Number of Words 1048576 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4099-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details