Flash, 1MX8, 100ns, PDSO44, 0.525 X 1.110 INCH, PLASTIC, SOP-44 Product overview: TB28F008SA-100 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TB28F008SA-100 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098034-TB28F008SA-1
Packaging: Bulk
Frequency: 100 GHz
Memory Size: 7.6 MB
Access Time: 100 ns
Categories: Flash
Alternative Parts (Cross-Reference): TB28F008SA-100TB28F0
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-TB28F008SA-100 | 1098034-TB28F008SA-100 |
| Product Name | Memory IC and Storage Component | Memory - Flash - TB28F008SA-100 |
| Memory Category | Flash | Flash |
| Access Time | 100 ns | 100 ns |
| Operating Temperature | -40 C (-40 F) | |
| Number of Words | 1048576 k |