Intel Corporation Embedded - Embedded - Microprocessors - TA80960KA20 TA80960KA20

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097966-TA80960KA20 Packaging: Bulk Voltage: 5 V Frequency: 20 MHz Access Time: 20 µs Number of Pins: 132 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): TA80960KA20TA80960KA -20; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097966-TA80960KA20 Packaging: Bulk Voltage: 5 V Frequency: 20 MHz Access Time: 20 µs Number of Pins: 132 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): TA80960KA20TA80960KA -20; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TA80960KA20 - 1097966-TA80960KA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TA80960KA20
1097966-TA80960KA20
Embedded - Embedded - Microprocessors - TA80960KA20 1097966-TA80960KA20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097966-TA80960KA20 Packaging: Bulk Voltage: 5 V Frequency: 20 MHz Access Time: 20 µs Number of Pins: 132 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): TA80960KA20TA80960KA -20; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097966-TA80960KA20
Packaging: Bulk
Voltage: 5 V
Frequency: 20 MHz
Access Time: 20 µs
Number of Pins: 132
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): TA80960KA20TA80960KA-20;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant

Buy Now
32-bit 20MHz Embedded Microprocessor MPU - 694-TA80960KA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 20MHz Embedded Microprocessor MPU
694-TA80960KA20
32-bit 20MHz Embedded Microprocessor MPU 694-TA80960KA20
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA Product overview: TA80960KA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KA20 can be used for catalog matching and distributor lookup.

MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA Product overview: TA80960KA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KA20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1097966-TA80960KA20 694-TA80960KA20
Product Name Embedded - Embedded - Microprocessors - TA80960KA20 32-bit 20MHz Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - AV80577SH0513MSLGE2 - 1213829-AV80577SH0513MSLGE2 - Win Source Electronics
Specs
Package Type Other; BGA
Pin Count 479
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details