Intel Corporation Embedded Microprocessor MPU TA80960KA16

Description
Product overview: TA80960KA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KA16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: TA80960KA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KA16 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-TA80960KA16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-TA80960KA16
Embedded Microprocessor MPU 694-TA80960KA16
Product overview: TA80960KA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KA16 can be used for catalog matching and distributor lookup.

Product overview: TA80960KA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KA16 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - TA80960KA16 - 1212390-TA80960KA16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TA80960KA16
1212390-TA80960KA16
Embedded - Embedded - Microprocessors - TA80960KA16 1212390-TA80960KA16
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212390-TA80960KA16 Packaging: Bulk Frequency: 16 MHz Access Time: 16 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): TA80960KA-16; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212390-TA80960KA16
Packaging: Bulk
Frequency: 16 MHz
Access Time: 16 µs
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): TA80960KA-16;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TA80960KA16 1212390-TA80960KA16
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TA80960KA16
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBP - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Microprocessors - 150-PIC64GX1000-V/FCS-ND - DigiKey
Microchip Technology, Inc.
Specs
Architecture RISC
Data Bus 64-Bit
Microprocessor Family RV64GC
View Details