Intel Corporation Development Boards, Kits, Programmers - Software, Services SW-QUARTUS-SE-FLT

Description
Win Source Part Number: 1283221-SW-QUARTUS-S E-FLT Category: Development Boards, Kits, Programmers>Software , Services Type: Design Software Package: Electronic Delivery For Use With/Related Products: Altera Applications: Programming Standard Package: 1 Operating System: Linux, Windows Edition: Standard License Length: 1 Year License - User Details: Floating Node (1) Media Delivery Type: Electronically Delivered ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 544-2692,SWQUARTUSSE FLT Base Product Number: SW-QUARTUS
Request a Quote Datasheet
Description
Win Source Part Number: 1283221-SW-QUARTUS-S E-FLT Category: Development Boards, Kits, Programmers>Software , Services Type: Design Software Package: Electronic Delivery For Use With/Related Products: Altera Applications: Programming Standard Package: 1 Operating System: Linux, Windows Edition: Standard License Length: 1 Year License - User Details: Floating Node (1) Media Delivery Type: Electronically Delivered ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 544-2692,SWQUARTUSSE FLT Base Product Number: SW-QUARTUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Software, Services - 1283221-SW-QUARTUS-SE-FLT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Software, Services
1283221-SW-QUARTUS-SE-FLT
Development Boards, Kits, Programmers - Software, Services 1283221-SW-QUARTUS-SE-FLT
Win Source Part Number: 1283221-SW-QUARTUS-S E-FLT Category: Development Boards, Kits, Programmers>Software , Services Type: Design Software Package: Electronic Delivery For Use With/Related Products: Altera Applications: Programming Standard Package: 1 Operating System: Linux, Windows Edition: Standard License Length: 1 Year License - User Details: Floating Node (1) Media Delivery Type: Electronically Delivered ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 544-2692,SWQUARTUSSE FLT Base Product Number: SW-QUARTUS

Win Source Part Number: 1283221-SW-QUARTUS-SE-FLT
Category: Development Boards, Kits, Programmers>Software, Services
Type: Design Software
Package: Electronic Delivery
For Use With/Related Products: Altera
Applications: Programming
Standard Package: 1
Operating System: Linux, Windows
Edition: Standard
License Length: 1 Year
License - User Details: Floating Node (1)
Media Delivery Type: Electronically Delivered
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 544-2692,SWQUARTUSSEFLT
Base Product Number: SW-QUARTUS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283221-SW-QUARTUS-SE-FLT
Product Name Development Boards, Kits, Programmers - Software, Services
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1743249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CKIT-062S2-AI - Infineon Technologies AG
Specs
Category Developement Board
Supported System Wearables ; IoT ; Predictive Maintenance
View Details
3 suppliers
TB,GVA-63+,DF782,50 OHM - TB-410-63+ - Mini-Circuits
Specs
Category Developement Board
View Details