Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA STORAGE SYSTEMS
INTEL CORPORATION
SSDSC2BB160G401 -- 160GB OEM DC S3500 HD SSD SATA 2.5 20NM INTEL
Intel Corporation
160Gb Oem Dc S3500 Hd Ssd Sata 2.5 20Nm Intel
SSDSC2BB160G401
Description
160GB OEM DC S3500 HD SSD SATA 2.5 20NM
Newark, An Avnet Company
Done
Description
160GB OEM DC S3500 HD SSD SATA 2.5 20NM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
160Gb Oem Dc S3500 Hd Ssd Sata 2.5 20Nm Intel
99W1966
160Gb Oem Dc S3500 Hd Ssd Sata 2.5 20Nm Intel
99W1966
160GB OEM DC S3500 HD SSD SATA 2.5 20NM
160GB OEM DC S3500 HD SSD SATA 2.5 20NM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Data Storage Systems
Product Number
99W1966
Product Name
160Gb Oem Dc S3500 Hd Ssd Sata 2.5 20Nm Intel
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Transcend mSATA 512G SATA3 MLC WIDE TEMP
96FD-M512-ITR72
Specs
Device Type
Solid State Drive
Interface
SATA III
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
RS Components, Ltd.
Memory Card Readers
277296
View Details
Extreme Engineering Solutions, Inc. (X-ES)
3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology
XPort6176
Specs
Device Type
Solid State Drive
Media Format
Solid-State Drive (SSD)
Capacity
2000 GB
View Details
MagicRAM, Inc.
mSATA III SSD
Specs
Device Type
Hard Drive; Solid State Drive
Interface
52pin mSATA (MO-300)
Mounting Options
Integrally Mounted
View Details