The Intel® Optane™ SSD 905P is a high-performance solid-state drive designed for demanding client workstation storage workloads, featuring Intel® 3D XPoint™ memory media for low latency and high endurance. This part is available in a 2.5" x 15mm U.2 form factor with a capacity of 1.5TB, supporting PCIe 3.0 x4 NVMe interface. It delivers up to 575K/550K IOPS for 4K random reads/writes, with read and write latencies below 10 µs and 11 µs respectively, and sustained sequential read/write speeds of up to 2,700/2,200 MB/s. The drive offers 10 DWPD endurance and a 5-year limited warranty, with an operating temperature range of 0°C to 85°C and RoHS compliance. Power consumption in active write mode is up to 17.7W. The warranty is void if used in multi-user or multi-CPU data center environments.
Solid State Drives - SSD Intel Optane SSD 905P Series (1.5TB, 2.5in PCIe x4, 3D XPoint ) Reseller Single Pack with Standard U.2 Cable Product overview: SSDPE21D015TAX1 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SSDPE21D015TAX1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-SSDPE21D015TAX1 |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |