Intel Corporation OEM Souring SRJMA

Description
Category: OEM Souring Win Source Part Number: 1463193-SRJMA Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463193-SRJMA Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463193-SRJMA - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463193-SRJMA
OEM Souring 1463193-SRJMA
Category: OEM Souring Win Source Part Number: 1463193-SRJMA Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463193-SRJMA
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463193-SRJMA
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-1N - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 382 pins
View Details
LMH0041 HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0041SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 480 milliwatts
View Details
2 suppliers
CPLDs (Complex Programmable Logic Devices) - 1695-SLG46538-EVTR-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 20-UFQFN
Pins 20
View Details
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details