Intel Corporation OEM Souring SRHSZ

Description
Category: OEM Souring Win Source Part Number: 1463460-SRHSZ Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463460-SRHSZ Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463460-SRHSZ - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463460-SRHSZ
OEM Souring 1463460-SRHSZ
Category: OEM Souring Win Source Part Number: 1463460-SRHSZ Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463460-SRHSZ
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463460-SRHSZ
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 65 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details