Intel Corporation OEM Souring SRHSR

Description
Category: OEM Souring Win Source Part Number: 1463458-SRHSR Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463458-SRHSR Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463458-SRHSR - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463458-SRHSR
OEM Souring 1463458-SRHSR
Category: OEM Souring Win Source Part Number: 1463458-SRHSR Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463458-SRHSR
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463458-SRHSR
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 271 pins
View Details
DS92LV3221 20-50 MHz 32-Bit Channel Link II Serializer - DS92LV3221TVSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; TQFP
Internal Frequency 50 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details