Intel Corporation OEM Souring SRHSQ

Description
Category: OEM Souring Win Source Part Number: 1463457-SRHSQ Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463457-SRHSQ Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463457-SRHSQ - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463457-SRHSQ
OEM Souring 1463457-SRHSQ
Category: OEM Souring Win Source Part Number: 1463457-SRHSQ Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463457-SRHSQ
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463457-SRHSQ
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2X - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 252 pins
View Details
DS90UB947-Q1 1080p Dual FPD-Link III Serializer - DS90UB947TRGCTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; VQFN
Internal Frequency 170 MHz
View Details
2 suppliers
CPLD Programmable Logic Device - 695-SLG46110V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.8 V to 5 V
Macrocells 7
View Details
4 suppliers
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details