Intel Corporation OEM Souring SRHSK

Description
Category: OEM Souring Win Source Part Number: 1463452-SRHSK Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463452-SRHSK Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463452-SRHSK - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463452-SRHSK
OEM Souring 1463452-SRHSK
Category: OEM Souring Win Source Part Number: 1463452-SRHSK Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463452-SRHSK
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463452-SRHSK
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40DF1020C7N - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 624 pins
View Details
SN65LVDS152 MuxIt (TM) Receiver-Deserializer - SN65LVDS152DAR - Texas Instruments
Specs
Device Type SERDES
View Details
2 suppliers
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details
CPLD Programmable Logic Device - 695-SLG46826V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.71 V to 5.5 V, 2.3 V to 5.5 V
Macrocells 19
View Details
4 suppliers