Intel Corporation OEM Souring SRHSH

Description
Category: OEM Souring Win Source Part Number: 1463450-SRHSH Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463450-SRHSH Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463450-SRHSH - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463450-SRHSH
OEM Souring 1463450-SRHSH
Category: OEM Souring Win Source Part Number: 1463450-SRHSH Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463450-SRHSH
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463450-SRHSH
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-125JI - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 37 pins
Propagation Delay 10 ns
View Details
DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer - DS90UB914ATRHSTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 100 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details