Intel Corporation OEM Souring SRHSG

Description
Category: OEM Souring Win Source Part Number: 1463495-SRHSG Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463495-SRHSG Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463495-SRHSG - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463495-SRHSG
OEM Souring 1463495-SRHSG
Category: OEM Souring Win Source Part Number: 1463495-SRHSG Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463495-SRHSG
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463495-SRHSG
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-200JC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 37 pins
Propagation Delay 6 ns
View Details
DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB927QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details